The STM32L151C8U6A is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 32 MHz. It features 128 KB of Flash memory, 32 KB of SRAM, and 4 KB of EEPROM, making it suitable for applications requiring efficient memory management. The device supports a wide operating voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40°C to 105°C. This microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of sampling at 1 Msps with up to 24 channels, and a 12-bit DAC with two output channels. It also offers multiple communication interfaces, including USB 2.0, USART, SPI, and I2C, along with a DMA controller for efficient data handling. The STM32L151C8U6A supports various low-power modes, achieving a standby current as low as 0.28 µA and a wakeup time of less than 8 µs, making it ideal for battery-operated devices. Additionally, the microcontroller provides up to 83 fast I/Os, with 73 being 5V tolerant, and includes features such as timers, watchdogs, and capacitive sensing channels. The device is packaged in a compact 48-UFQFPN (7x7 mm) form factor, facilitating integration into space-constrained designs. Overall, the STM32L151C8U6A is a versatile choice for engineers looking for a low-power microcontroller with robust performance and extensive peripheral support.
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M3 MCU with 64 Kbytes Flash, 32 MHz CPU, USB
IC MCU 32BIT 64KB FLASH 48UFQFPN
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 64KB FLASH 48UFQFPN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-18952-ND | STM32L151C8U6A | STM32L151C8U6A | STM32L151C8U6A | STM32L151C8U6A |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 64 KB |