STMicroelectronics, Inc. ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU STM32L100RBT6ATR

Description
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, 51 I/O, PQFP-64 Product overview: STM32L100RBT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100RBT6ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, 51 I/O, PQFP-64 Product overview: STM32L100RBT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100RBT6ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L100RBT6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L100RBT6ATR
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L100RBT6ATR
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, 51 I/O, PQFP-64 Product overview: STM32L100RBT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100RBT6ATR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, 51 I/O, PQFP-64 Product overview: STM32L100RBT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L100RBT6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17512-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17512-2-ND
Microcontrollers 497-17512-2-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17512-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17512-6-ND
Microcontrollers 497-17512-6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-17512-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17512-1-ND
Microcontrollers 497-17512-1-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L100RBT6ATR - 812066-STM32L100RBT6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L100RBT6ATR
812066-STM32L100RBT6ATR
Embedded - Embedded - Microcontrollers - STM32L100RBT6ATR 812066-STM32L100RBT6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 812066-STM32L100RBT6 ATR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: STM32L100 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 812066-STM32L100RBT6ATR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 10K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: STM32L100
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L100RBT6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L100RBT6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L100RBT6ATR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32L100RBT6ATR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L100RBT6ATR
Microcontrollers STM32L100RBT6ATR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L100RBT6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L100RBT6ATR
Microcontrollers STM32L100RBT6ATR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L100RBT6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L100RBT6ATR
Embedded - Microcontrollers STM32L100RBT6ATR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L100RBT6ATR
ARM Microcontrollers - MCU STM32L100RBT6ATR
ARM Microcontrollers - MCU Ultra-low-power 32-bit Value Line ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, LCD, USB

ARM Microcontrollers - MCU Ultra-low-power 32-bit Value Line ARM Cortex-M3 MCU with 128 Kbytes Flash, 32 MHz CPU, LCD, USB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L100RBT6ATR 497-17512-2-ND 812066-STM32L100RBT6ATR STM32L100RBT6ATR STM32L100RBT6ATR STM32L100RBT6ATR STM32L100RBT6ATR STM32L100RBT6ATR
Product Name ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L100RBT6ATR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 24 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 20x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers