Win Source Part Number: 1097140-STM32L083VBT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 3K x 8
RAM Size: 20K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32L083VBT6-ND,497
Base Product Number: STM32L083
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
32-bit ARM Cortex-M0+ MCU, 32MHz, 128KB Flash, 100-Pin PQFP Product overview: STM32L083VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L083VBT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 128KB FLASH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1097140-STM32L083VBT6 | 497-19194-ND | 685-STM32L083VBT6 | STM32L083VBT6 | STM32L083VBT6 | STM32L083VBT6 | STM32L083VBT6 | STM32L083VBT6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Cortex-M 32-bit 32MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 128 KB | 20 KB | 20 KB | 20 KB | 20 KB | |||
| ROM | 3 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |