STMicroelectronics, Inc. Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU STM32L073VBT6TR

Description
Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VBT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VBT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L073VBT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L073VBT6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L073VBT6TR
Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VBT6TR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 128-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073VBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073VBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32L073VBT6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L073VBT6CT-ND
Microcontrollers 497-STM32L073VBT6CT-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-STM32L073VBT6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L073VBT6DKR-ND
Microcontrollers 497-STM32L073VBT6DKR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 497-STM32L073VBT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32L073VBT6TR-ND
Microcontrollers 497-STM32L073VBT6TR-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L073VBT6TR - 935488-STM32L073VBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L073VBT6TR
935488-STM32L073VBT6TR
Embedded - Embedded - Microcontrollers - STM32L073VBT6TR 935488-STM32L073VBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935488-STM32L073VBT6 TR Series: STM32L0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 6K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L073VBT6TR-ND, 497-STM32L073VBT6DKR , 497-STM32L073VBT6CT, 497-STM32L073VBT6TR

Manufacturer: STMicroelectronics
Win Source Part Number: 935488-STM32L073VBT6TR
Series: STM32L0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32L073VBT6TR-ND, 497-STM32L073VBT6DKR, 497-STM32L073VBT6CT, 497-STM32L073VBT6TR

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L073VBT6TR
ARM Microcontrollers - MCU STM32L073VBT6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 128-Kbytes Flash, 32 MHz CPU, USB, LCD

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 128-Kbytes Flash, 32 MHz CPU, USB, LCD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L073VBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L073VBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L073VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - STM32L073VBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L073VBT6TR
Embedded - Microcontrollers STM32L073VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L073VBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L073VBT6TR
Microcontrollers STM32L073VBT6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM32L073VBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L073VBT6TR
Microcontrollers STM32L073VBT6TR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L073VBT6TR 497-STM32L073VBT6CT-ND 935488-STM32L073VBT6TR STM32L073VBT6TR STM32L073VBT6TR STM32L073VBT6TR STM32L073VBT6TR STM32L073VBT6TR
Product Name Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32L073VBT6TR ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Bits Other; A/D 16x12b; D/A 2x12b
RAM 20 KB 128 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details