ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-UFQFPN (7x7)
Win Source Part Number: 1262445-STM32L073CZU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 6K x 8
RAM Size: 20K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32L073CZU6
Base Product Number: STM32
Ultra-low-power Arm Cortex-M0+ MCU with 192-Kbytes of Flash memory, 32 MHz CPU, USB, LCD Product overview: STM32L073CZU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L073CZU6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 192KB FLSH 48UFQFPN
IC MCU 32BIT 192KB FLSH 48UFQFPN
IC MCU 32BIT 192KB FLSH 48UFQFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L073CZU6-ND | 1262445-STM32L073CZU6 | 685-STM32L073CZU6 | STM32L073CZU6 | STM32L073CZU6 | STM32L073CZU6 | STM32L073CZU6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||
| RAM | 20 KB | 192 KB | 20 KB | 20 KB | 20 KB | ||
| ROM | 192 KB | 6 KB |