STMicroelectronics, Inc. ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU STM32L072VBT6

Description
32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 84 I/O, 100-pin PQFP Product overview: STM32L072VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072VBT6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 84 I/O, 100-pin PQFP Product overview: STM32L072VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072VBT6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L072VBT6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M0+ core, operating at frequencies up to 32 MHz. It features a memory configuration of up to 192 KB of Flash, 20 KB of SRAM, and 6 KB of EEPROM, making it suitable for a variety of applications requiring efficient data handling. The device supports a wide operating voltage range from 1.65 V to 3.6 V and is rated for a temperature range of -40 to 125 °C. This microcontroller includes rich analog peripherals such as a 12-bit ADC with up to 16 channels, dual 12-bit DACs, and ultra-low-power comparators. It also supports capacitive sensing with up to 24 channels, making it ideal for touch applications. The STM32L072VBT6 is equipped with multiple communication interfaces, including USB 2.0, USART, UART, SPI, and I2C, facilitating versatile connectivity options. The device incorporates a 7-channel DMA controller, 11 timers, and features such as a true random number generator and firewall protection. Its low-power modes allow for standby currents as low as 0.29 µA, making it particularly suitable for battery-operated devices. The STM32L072VBT6 is available in various package options, including LQFP and WLCSP, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The STM32L072VBT6 is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M0+ core, operating at frequencies up to 32 MHz. It features a memory configuration of up to 192 KB of Flash, 20 KB of SRAM, and 6 KB of EEPROM, making it suitable for a variety of applications requiring efficient data handling. The device supports a wide operating voltage range from 1.65 V to 3.6 V and is rated for a temperature range of -40 to 125 °C. This microcontroller includes rich analog peripherals such as a 12-bit ADC with up to 16 channels, dual 12-bit DACs, and ultra-low-power comparators. It also supports capacitive sensing with up to 24 channels, making it ideal for touch applications. The STM32L072VBT6 is equipped with multiple communication interfaces, including USB 2.0, USART, UART, SPI, and I2C, facilitating versatile connectivity options. The device incorporates a 7-channel DMA controller, 11 timers, and features such as a true random number generator and firewall protection. Its low-power modes allow for standby currents as low as 0.29 µA, making it particularly suitable for battery-operated devices. The STM32L072VBT6 is available in various package options, including LQFP and WLCSP, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L072VBT6
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L072VBT6
32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 84 I/O, 100-pin PQFP Product overview: STM32L072VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072VBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 128KB Flash, 32MHz, 84 I/O, 100-pin PQFP Product overview: STM32L072VBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L072VBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18582-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18582-ND
Microcontrollers 497-18582-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262430-STM32L072VBT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262430-STM32L072VBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262430-STM32L072VBT6
Win Source Part Number: 1262430-STM32L072VBT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32L0 Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Tray Standard Package: 540 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 3K x 8 RAM Size: 20K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18582,STM32L072V BT6 Base Product Number: STM32

Win Source Part Number: 1262430-STM32L072VBT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32L0
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 3K x 8
RAM Size: 20K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18582,STM32L072VBT6
Base Product Number: STM32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L072VBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L072VBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L072VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L072VBT6
ARM Microcontrollers - MCU STM32L072VBT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L072VBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L072VBT6
Microcontrollers STM32L072VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L072VBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L072VBT6
Microcontrollers STM32L072VBT6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L072VBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L072VBT6
Embedded - Microcontrollers STM32L072VBT6
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L072VBT6 497-18582-ND 1262430-STM32L072VBT6 STM32L072VBT6 STM32L072VBT6 STM32L072VBT6 STM32L072VBT6 STM32L072VBT6
Product Name ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details