STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU STM32L051R8T6

Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, LQFP Product overview: STM32L051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, LQFP Product overview: STM32L051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8T6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L051x6 microcontroller is a 32-bit device based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 32 MHz. It features up to 64 KB of Flash memory, 8 KB of SRAM, and 2 KB of EEPROM, making it suitable for various embedded applications. The microcontroller supports a wide operating voltage range from 1.65 V to 3.6 V and is designed for ultra-low power consumption, with standby currents as low as 0.27 µA and run mode currents of 88 µA/MHz. This device includes a rich set of analog peripherals, such as a 12-bit ADC capable of sampling up to 1.14 Msps across 16 channels, and two ultra-low-power comparators. It also features a 7-channel DMA controller and multiple communication interfaces, including USART, UART, SPI, and I2C, facilitating versatile connectivity options. The STM32L051x6 is packaged in a LQFP-64 format, providing up to 51 fast I/O pins, with 45 of them being 5V tolerant. The microcontroller is equipped with various timers, including independent watchdogs and a real-time clock, enhancing its functionality for time-sensitive applications. It also supports a pre-programmed bootloader for easy firmware updates and development support through serial wire debug. The device is compliant with RoHS standards and is part of STMicroelectronics' ECOPACK®2 program, ensuring environmentally friendly manufacturing practices.

Datasheet Summary
Powered by GS/AI

The STM32L051x6 microcontroller is a 32-bit device based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 32 MHz. It features up to 64 KB of Flash memory, 8 KB of SRAM, and 2 KB of EEPROM, making it suitable for various embedded applications. The microcontroller supports a wide operating voltage range from 1.65 V to 3.6 V and is designed for ultra-low power consumption, with standby currents as low as 0.27 µA and run mode currents of 88 µA/MHz. This device includes a rich set of analog peripherals, such as a 12-bit ADC capable of sampling up to 1.14 Msps across 16 channels, and two ultra-low-power comparators. It also features a 7-channel DMA controller and multiple communication interfaces, including USART, UART, SPI, and I2C, facilitating versatile connectivity options. The STM32L051x6 is packaged in a LQFP-64 format, providing up to 51 fast I/O pins, with 45 of them being 5V tolerant. The microcontroller is equipped with various timers, including independent watchdogs and a real-time clock, enhancing its functionality for time-sensitive applications. It also supports a pre-programmed bootloader for easy firmware updates and development support through serial wire debug. The device is compliant with RoHS standards and is part of STMicroelectronics' ECOPACK®2 program, ensuring environmentally friendly manufacturing practices.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU - 685-STM32L051R8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU
685-STM32L051R8T6
ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU 685-STM32L051R8T6
32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, LQFP Product overview: STM32L051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 64KB Flash, LQFP Product overview: STM32L051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L051R8T6 - 708517-STM32L051R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051R8T6
708517-STM32L051R8T6
Embedded - Embedded - Microcontrollers - STM32L051R8T6 708517-STM32L051R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 708517-STM32L051R8T6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: STM32L051 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708517-STM32L051R8T6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: STM32L051
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - 497-14902-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14902-ND
Microcontrollers 497-14902-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32L051R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051R8T6
Microcontrollers STM32L051R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics - 83X7781 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics
83X7781
Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics 83X7781
MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 32MHZ, LQFP-64; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32L051R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051R8T6
Microcontrollers STM32L051R8T6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051R8T6
ARM Microcontrollers - MCU STM32L051R8T6
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 64 Kbytes Flash, 32 MHz

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 64 Kbytes Flash, 32 MHz

Buy Now Datasheet
Embedded - Microcontrollers - STM32L051R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051R8T6
Embedded - Microcontrollers STM32L051R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L051R8T6 708517-STM32L051R8T6 497-14902-ND STM32L051R8T6 83X7781 STM32L051R8T6 STM32L051R8T6 STM32L051R8T6 STM32L051R8T6
Product Name ARM Cortex-M 32-bit 32MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L051R8T6 Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0+, 32Mhz, Lqfp-64; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, I2S SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers