STMicroelectronics, Inc. Microcontrollers STM32L011F4P6TR

Description
STMicroelectronics, STM32L011F4P6TR
Request a Quote Datasheet
Description
STMicroelectronics, STM32L011F4P6TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1894073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894073P
Microcontrollers 1894073P
STMicroelectronics, STM32L011F4P6TR

STMicroelectronics, STM32L011F4P6TR

Supplier's Site
Microcontrollers - 1893868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893868
Microcontrollers 1893868
STMicroelectronics, STM32L011F4P6TR

STMicroelectronics, STM32L011F4P6TR

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32L011F4P6TR - 845229-STM32L011F4P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011F4P6TR
845229-STM32L011F4P6TR
Embedded - Embedded - Microcontrollers - STM32L011F4P6TR 845229-STM32L011F4P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 845229-STM32L011F4P6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 16 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18801-6, 497-18801-1, STM32L011F4P6TR-ND, 497-18801-2

Manufacturer: STMicroelectronics
Win Source Part Number: 845229-STM32L011F4P6TR
Series: STM32L0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 16
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18801-6, 497-18801-1, STM32L011F4P6TR-ND, 497-18801-2

Buy Now Datasheet
Microcontrollers - 497-18801-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18801-2-ND
Microcontrollers 497-18801-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18801-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18801-1-ND
Microcontrollers 497-18801-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18801-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18801-6-ND
Microcontrollers 497-18801-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L011F4P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011F4P6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011F4P6TR
Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU Product overview: STM32L011F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4P6TR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU Product overview: STM32L011F4P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L011F4P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011F4P6TR
Embedded - Microcontrollers STM32L011F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32L011F4P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011F4P6TR
Microcontrollers STM32L011F4P6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM32L011F4P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011F4P6TR
Microcontrollers STM32L011F4P6TR
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics - 26AH0225 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics
26AH0225
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics 26AH0225
MCU, 32BIT, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011F4P6TR
ARM Microcontrollers - MCU STM32L011F4P6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1894073P 1893868 845229-STM32L011F4P6TR 497-18801-2-ND 685-STM32L011F4P6TR STM32L011F4P6TR STM32L011F4P6TR STM32L011F4P6TR 26AH0225 STM32L011F4P6TR
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32L011F4P6TR Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 16 KB 16 KB 16 KB
Package Type SOP; SSOP; TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; Tssop TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Other; 20-TSSOP (0.173", 4.40mm Width)
Pin Count 20 20 20
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details