STMicroelectronics, Inc. Microcontrollers STM32L011F4P6

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L011x3 microcontroller is based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 32 MHz. It features up to 16 KB of Flash memory, 2 KB of SRAM, and 512 B of EEPROM. The device is designed for ultra-low-power applications, with a supply voltage range of 1.65 V to 3.6 V and a temperature range of -40 to 125 °C. It supports various low-power modes, achieving standby currents as low as 0.23 µA and run mode currents down to 76 µA/MHz. The microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of 1.14 Msps, multiple timers, and communication interfaces including USART, UART, SPI, and I2C. It also features a 5-channel DMA controller and a CRC calculation unit. The device is packaged in a TSSOP-20 format and is compliant with ECOPACK®2 standards. This microcontroller is suitable for applications requiring efficient power management and a compact form factor.

Datasheet Summary
Powered by GS/AI

The STM32L011x3 microcontroller is based on the ARM Cortex-M0+ architecture, operating at a maximum frequency of 32 MHz. It features up to 16 KB of Flash memory, 2 KB of SRAM, and 512 B of EEPROM. The device is designed for ultra-low-power applications, with a supply voltage range of 1.65 V to 3.6 V and a temperature range of -40 to 125 °C. It supports various low-power modes, achieving standby currents as low as 0.23 µA and run mode currents down to 76 µA/MHz. The microcontroller includes a rich set of peripherals, such as a 12-bit ADC capable of 1.14 Msps, multiple timers, and communication interfaces including USART, UART, SPI, and I2C. It also features a 5-channel DMA controller and a CRC calculation unit. The device is packaged in a TSSOP-20 format and is compliant with ECOPACK®2 standards. This microcontroller is suitable for applications requiring efficient power management and a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17477-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17477-ND
Microcontrollers 497-17477-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L011F4P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011F4P6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011F4P6
Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU Product overview: STM32L011F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4P6 can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M0+ MCU with 16-Kbytes Flash, 32 MHz CPU Product overview: STM32L011F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F4P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1962061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962061
Microcontrollers 1962061
STM32L011F4P6, STM32 Microcontrollers

STM32L011F4P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962060
Microcontrollers 1962060
STM32L011F4P6, STM32 Microcontrollers

STM32L011F4P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962061P
Microcontrollers 1962061P
STM32L011F4P6, STM32 Microcontrollers

STM32L011F4P6, STM32 Microcontrollers

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32L011F4P6 - 845958-STM32L011F4P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011F4P6
845958-STM32L011F4P6
Embedded - Embedded - Microcontrollers - STM32L011F4P6 845958-STM32L011F4P6
Manufacturer: STMicroelectronics Win Source Part Number: 845958-STM32L011F4P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 16 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17477, STM32L011F4P6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 845958-STM32L011F4P6
Series: STM32L0
Features: series Microcontroller IC
Package: Tube
Number of I/O: 16
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17477, STM32L011F4P6-ND

Buy Now Datasheet
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics - 24AC5422 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics
24AC5422
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics 24AC5422
MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011F4P6
ARM Microcontrollers - MCU STM32L011F4P6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32L011F4P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011F4P6
Microcontrollers STM32L011F4P6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM32L011F4P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011F4P6
Embedded - Microcontrollers STM32L011F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011F4P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011F4P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32L011F4P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L011F4P6
Microcontrollers STM32L011F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17477-ND 685-STM32L011F4P6 1962061 1962061P 845958-STM32L011F4P6 24AC5422 STM32L011F4P6 STM32L011F4P6 STM32L011F4P6 STM32L011F4P6 STM32L011F4P6
Product Name Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32L011F4P6 Mcu, Arm Cortex-M0+, 32Mhz, Tssop-20; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x12b
RAM 2 KB 512 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers