STMicroelectronics, Inc. Microcontrollers STM32L011F3P6TR

Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote
Description
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L011F3P6TR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M0+ core, operating at frequencies up to 32 MHz. It features 16 KB of Flash memory, 2 KB of SRAM, and 512 B of EEPROM, making it suitable for applications requiring efficient memory usage. The device supports a wide voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40 to 125 °C. This microcontroller includes a rich set of analog peripherals, such as a 12-bit ADC capable of 1.14 Msps with up to 10 channels, and two ultra-low-power comparators. It also features a 5-channel DMA controller that supports various communication interfaces, including USART, UART, SPI, and I2C. The STM32L011F3P6TR is equipped with multiple timers, including a 16-bit ultra-low-power timer and a real-time clock (RTC), enhancing its versatility for time-sensitive applications. The device is designed for low power consumption, with a standby current of just 0.23 µA and a wakeup time of 5 µs from Flash memory. It supports serial wire debug for development purposes and offers up to 28 fast I/Os, with 23 of them being 5V tolerant. The STM32L011F3P6TR is packaged in a TSSOP-20 format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The STM32L011F3P6TR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M0+ core, operating at frequencies up to 32 MHz. It features 16 KB of Flash memory, 2 KB of SRAM, and 512 B of EEPROM, making it suitable for applications requiring efficient memory usage. The device supports a wide voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40 to 125 °C. This microcontroller includes a rich set of analog peripherals, such as a 12-bit ADC capable of 1.14 Msps with up to 10 channels, and two ultra-low-power comparators. It also features a 5-channel DMA controller that supports various communication interfaces, including USART, UART, SPI, and I2C. The STM32L011F3P6TR is equipped with multiple timers, including a 16-bit ultra-low-power timer and a real-time clock (RTC), enhancing its versatility for time-sensitive applications. The device is designed for low power consumption, with a standby current of just 0.23 µA and a wakeup time of 5 µs from Flash memory. It supports serial wire debug for development purposes and offers up to 28 fast I/Os, with 23 of them being 5V tolerant. The STM32L011F3P6TR is packaged in a TSSOP-20 format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18799-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18799-1-ND
Microcontrollers 497-18799-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18799-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18799-2-ND
Microcontrollers 497-18799-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18799-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18799-6-ND
Microcontrollers 497-18799-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L011F3P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L011F3P6TR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L011F3P6TR
Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F3P6TR can be used for catalog matching and distributor lookup.

Ultra-low-power ARM Cortex-M0+ MCU with 8-Kbytes Flash, 32 MHz CPU Product overview: STM32L011F3P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L011F3P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L011F3P6TR - 804904-STM32L011F3P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L011F3P6TR
804904-STM32L011F3P6TR
Embedded - Embedded - Microcontrollers - STM32L011F3P6TR 804904-STM32L011F3P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 804904-STM32L011F3P6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 32MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: STM32L011 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 804904-STM32L011F3P6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: STM32L011
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L011F3P6TR
ARM Microcontrollers - MCU STM32L011F3P6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Mcu, 32Bit, 32Mhz; Product Range Stmicroelectronics - 26AH0224 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz; Product Range Stmicroelectronics
26AH0224
Mcu, 32Bit, 32Mhz; Product Range Stmicroelectronics 26AH0224
MCU, 32BIT, 32MHZ; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:TSSOP; RoHS Compliant: Yes

MCU, 32BIT, 32MHZ; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:TSSOP; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L011F3P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L011F3P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L011F3P6TR
IC MCU 32BIT 8KB FLASH 20TSSOP

IC MCU 32BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM32L011F3P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L011F3P6TR
Microcontrollers STM32L011F3P6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM32L011F3P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L011F3P6TR
Embedded - Microcontrollers STM32L011F3P6TR
IC MCU 32BIT 8KB FLASH 20TSSOP

IC MCU 32BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18799-1-ND 685-STM32L011F3P6TR 804904-STM32L011F3P6TR STM32L011F3P6TR 26AH0224 STM32L011F3P6TR STM32L011F3P6TR STM32L011F3P6TR
Product Name Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L011F3P6TR ARM Microcontrollers - MCU Mcu, 32Bit, 32Mhz; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x12b
RAM 2 KB 8 KB 2 KB 2 KB 2 KB
ROM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details