IC MCU 32BIT 16KB FLASH 32LQFP
IC MCU 32BIT 16KB FLASH 32LQFP
IC MCU 32BIT 16KB FLASH 32LQFP
IC MCU 32BIT 16KB FLASH 32LQFP
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit 32MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32L010K4T6TR-ND | STM32L010K4T6TR | STM32L010K4T6TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 10x12b | ||
| RAM | 2 KB | 2 KB | 2 KB |
| ROM | 16 KB |