STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L010F4P6 STM32L010F4P6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851683-STM32L010F4P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 16 Family Name: STM32L010 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19364-6-ND, 497-19364-6, 497-19364-1, 497-19364-2, 497-19364, STM32L010F4P6-ND, 497-19364-2INACTIVE, 497-19364-6INACTIVE, 497-19364-2-ND, 497-19364-1-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851683-STM32L010F4P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 16 Family Name: STM32L010 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19364-6-ND, 497-19364-6, 497-19364-1, 497-19364-2, 497-19364, STM32L010F4P6-ND, 497-19364-2INACTIVE, 497-19364-6INACTIVE, 497-19364-2-ND, 497-19364-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L010F4P6 - 851683-STM32L010F4P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L010F4P6
851683-STM32L010F4P6
Embedded - Embedded - Microcontrollers - STM32L010F4P6 851683-STM32L010F4P6
Manufacturer: STMicroelectronics Win Source Part Number: 851683-STM32L010F4P6 Series: STM32L0 Features: series Microcontroller IC Package: Tube Number of I/O: 16 Family Name: STM32L010 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19364-6-ND, 497-19364-6, 497-19364-1, 497-19364-2, 497-19364, STM32L010F4P6-ND, 497-19364-2INACTIVE, 497-19364-6INACTIVE, 497-19364-2-ND, 497-19364-1-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851683-STM32L010F4P6
Series: STM32L0
Features: series Microcontroller IC
Package: Tube
Number of I/O: 16
Family Name: STM32L010
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19364-6-ND, 497-19364-6, 497-19364-1, 497-19364-2, 497-19364, STM32L010F4P6-ND, 497-19364-2INACTIVE, 497-19364-6INACTIVE, 497-19364-2-ND, 497-19364-1-ND

Buy Now Datasheet
Microcontrollers - 1962059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962059
Microcontrollers 1962059
STM32L010F4P6, STM32 Microcontrollers

STM32L010F4P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962059P
Microcontrollers 1962059P
STM32L010F4P6, STM32 Microcontrollers

STM32L010F4P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962058
Microcontrollers 1962058
STM32L010F4P6, STM32 Microcontrollers

STM32L010F4P6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-19364-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19364-ND
Microcontrollers 497-19364-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L010F4P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L010F4P6
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L010F4P6
Ultra-low-power value line Arm Cortex-M0+ MCU with 16-Kbytes of of Flash memory memory and 32 MHz CPU Product overview: STM32L010F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L010F4P6 can be used for catalog matching and distributor lookup.

Ultra-low-power value line Arm Cortex-M0+ MCU with 16-Kbytes of of Flash memory memory and 32 MHz CPU Product overview: STM32L010F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L010F4P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L010F4P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L010F4P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L010F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32L010F4P6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32L010F4P6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32L010F4P6
16KB 1.8V~3.6V ARM-MSeries 2KB 32MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

16KB 1.8V~3.6V ARM-MSeries 2KB 32MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32L010F4P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L010F4P6
Microcontrollers STM32L010F4P6
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L010F4P6
ARM Microcontrollers - MCU STM32L010F4P6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L010F4P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L010F4P6
Embedded - Microcontrollers STM32L010F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics - 84AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics
84AC2911
Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics 84AC2911
MCU, 32BIT, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, TSSOP-20; Product Range:STM32 Family STM32L0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851683-STM32L010F4P6 1962059 1962059P 497-19364-ND 685-STM32L010F4P6 STM32L010F4P6 STM32L010F4P6 STM32L010F4P6 STM32L010F4P6 STM32L010F4P6 84AC2911
Product Name Embedded - Embedded - Microcontrollers - STM32L010F4P6 Microcontrollers Microcontrollers Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Tssop-20; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
I/O Ports 16 16
RAM 128 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB 16 KB 16 KB
Package Type SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers