STMicroelectronics, Inc. Microcontrollers STM32H7B0ZBT6

Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H7B0ZBT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7B0ZBT6-ND
Microcontrollers 497-STM32H7B0ZBT6-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU - 685-STM32H7B0ZBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU
685-STM32H7B0ZBT6
High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU 685-STM32H7B0ZBT6
High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128KBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces and large set of peripherals Product overview: STM32H7B0ZBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7B0ZBT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with DP-FPU, Arm Cortex-M7 MCU with 128KBytes of Flash memory, 1376 KB SRAM, 280 MHz CPU, L1 cache, graphic accelerations, external memory interfaces and large set of peripherals Product overview: STM32H7B0ZBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 1376 KB, 280 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H7B0ZBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262553-STM32H7B0ZBT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262553-STM32H7B0ZBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262553-STM32H7B0ZBT6
Win Source Part Number: 1262553-STM32H7B0ZBT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 280MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 112 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 1.4M x 8 Data Converters: A/D 20x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32H7B0ZBT6 Base Product Number: STM32

Win Source Part Number: 1262553-STM32H7B0ZBT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 280MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 112
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 1.4M x 8
Data Converters: A/D 20x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H7B0ZBT6
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - STM32H7B0ZBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7B0ZBT6
Microcontrollers STM32H7B0ZBT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32H7B0ZBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H7B0ZBT6
Microcontrollers STM32H7B0ZBT6
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7B0ZBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7B0ZBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7B0ZBT6
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - STM32H7B0ZBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7B0ZBT6
Embedded - Microcontrollers STM32H7B0ZBT6
IC MCU 32BIT 128KB FLASH 144LQFP

IC MCU 32BIT 128KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H7B0ZBT6-ND 685-STM32H7B0ZBT6 1262553-STM32H7B0ZBT6 STM32H7B0ZBT6 STM32H7B0ZBT6 STM32H7B0ZBT6 STM32H7B0ZBT6
Product Name Microcontrollers High-Performance ARM Cortex-M 1376 KB 280 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 280 MHz 280 MHz 280 MHz 280 MHz 280 MHz
Bits 16 Bit; Other; A/D 20x16b; D/A 3x12b
RAM 1400 KB 128 KB 1400 KB 1400 KB 1400 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers