Category: OEM Souring
Win Source Part Number: 1468752-STM32H7A3VGH
Manufacturer: STMicroelectronics
IC MCU 32BIT 1MB FLASH 100TFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 280MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)
IC MCU 32BIT 1MB FLASH 100TFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1468752-STM32H7A3VGH6 | 497-STM32H7A3VGH6-ND | STM32H7A3VGH6 | STM32H7A3VGH6 |
| Product Name | OEM Souring | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 280 MHz | 280 MHz | 280 MHz | |
| Bits | 16 Bit; Other; A/D 16x8/16b Sigma-Delta; D/A 3x12b | |||
| RAM | 1400 KB | 1400 KB | 1400 KB | |
| ROM | 1000 KB |