STMicroelectronics, Inc. Microcontrollers STM32H7A3NIH6Q

Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H7A3NIH6Q-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H7A3NIH6Q-ND
Microcontrollers 497-STM32H7A3NIH6Q-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H7A3NIH6Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H7A3NIH6Q
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H7A3NIH6Q
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site
Microcontrollers - STM32H7A3NIH6Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H7A3NIH6Q
Microcontrollers STM32H7A3NIH6Q
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 280MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H7A3NIH6Q - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H7A3NIH6Q
Embedded - Microcontrollers STM32H7A3NIH6Q
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H7A3NIH6Q-ND STM32H7A3NIH6Q STM32H7A3NIH6Q STM32H7A3NIH6Q
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 280 MHz 280 MHz 280 MHz
Bits 16 Bit; Other; A/D 20x16b; D/A 3x12b
RAM 1400 KB 1400 KB 1400 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161PIL25MCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers