STMicroelectronics, Inc. ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU STM32H753IIK6

Description
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 176-Pin BGA Product overview: STM32H753IIK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIK6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 176-Pin BGA Product overview: STM32H753IIK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIK6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H753IIK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H753IIK6
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H753IIK6
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 176-Pin BGA Product overview: STM32H753IIK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIK6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 176-Pin BGA Product overview: STM32H753IIK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753IIK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18564-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18564-ND
Microcontrollers 497-18564-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097130-STM32H753IIK6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097130-STM32H753IIK6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097130-STM32H753IIK6
Win Source Part Number: 1097130-STM32H753IIK 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M7 Speed: 480MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 36x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V Alternative Parts (Cross-Reference): STM32H753IIK6STM32H7 53IIK6.; ECCN: 5A992C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18564,STM32H753I IK6-ND Base Product Number: STM32H753

Win Source Part Number: 1097130-STM32H753IIK6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 201-UFBGA
Supplier Device Package: 176+25UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
Alternative Parts (Cross-Reference): STM32H753IIK6STM32H753IIK6.;
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18564,STM32H753IIK6-ND
Base Product Number: STM32H753

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H753IIK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H753IIK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H753IIK6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32H753IIK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H753IIK6
Microcontrollers STM32H753IIK6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H753IIK6
ARM Microcontrollers - MCU STM32H753IIK6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator

Buy Now Datasheet
Mcu, Arm Cortex-M7, 400Mhz, Ufbga-176; Product Range Stmicroelectronics - 52AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 400Mhz, Ufbga-176; Product Range Stmicroelectronics
52AC7532
Mcu, Arm Cortex-M7, 400Mhz, Ufbga-176; Product Range Stmicroelectronics 52AC7532
MCU, ARM CORTEX-M7, 400MHZ, UFBGA-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:176Pins RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 400MHZ, UFBGA-176; Product Range:STM32 Family STM32H7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:480MHz; Program Memory Size:2MB; RAM Memory Size:1MB; No. of Pins:176Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32H753IIK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H753IIK6
Microcontrollers STM32H753IIK6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32H753IIK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H753IIK6
Embedded - Microcontrollers STM32H753IIK6
IC MCU 32BIT 2MB FLASH 176UFBGA

IC MCU 32BIT 2MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H753IIK6 497-18564-ND 1097130-STM32H753IIK6 STM32H753IIK6 STM32H753IIK6 STM32H753IIK6 52AC7532 STM32H753IIK6 STM32H753IIK6
Product Name ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, Arm Cortex-M7, 400Mhz, Ufbga-176; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Supply Voltage 1.62 to ? volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits 16 Bit; Other; A/D 32x16b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - A2C02830100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers