Win Source Part Number: 1262517-STM32H753AII
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32H7
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tray
Standard Package: 2,496
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 131
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 169-UFBGA
Supplier Device Package: 169-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32H753AII6,ST
Base Product Number: STM32
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 132 I/O Product overview: STM32H753AII6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H753AII6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
IC MCU 32BIT 2MB FLASH 169UFBGA
IC MCU 32BIT 2MB FLASH 169UFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
IC MCU 32BIT 2MB FLASH 169UFBGA
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals including a Crypto accelerator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262517-STM32H753AII6 | 685-STM32H753AII6 | 497-STM32H753AII6-ND | STM32H753AII6 | STM32H753AII6 | STM32H753AII6 | STM32H753AII6 | STM32H753AII6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 480 MHz | 48 MHz | 480 MHz | 480 MHz | 480 MHz | 480 MHz | ||
| RAM | 2000 KB | 1000 KB | 1000 KB | 1000 KB | 1000 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to ? volts | 1.62 to 3.6 volts | 3.6 volts | 1.62 to 3.6 volts |