STMicroelectronics, Inc. Microcontrollers STM32H747IGT6

Description
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H747IGT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H747IGT6-ND
Microcontrollers 497-STM32H747IGT6-ND
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1323052-STM32H747IGT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1323052-STM32H747IGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1323052-STM32H747IGT6
Manufacturer: STMicroelectronics Win Source Part Number: 1323052-STM32H747IGT 6 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4/M7 Speed: 240MHz, 480MHz Standard Package: 400 Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 119 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 1M x 8 Data Converters: A/D 28x16b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 176-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32H747IGT6 Base Product Number: STM32H747 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1323052-STM32H747IGT6
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4/M7
Speed: 240MHz, 480MHz
Standard Package: 400
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 119
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 1M x 8
Data Converters: A/D 28x16b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 176-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32H747IGT6
Base Product Number: STM32H747
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now
Industrial 32-bit 480MHz 1MB Embedded Microcontroller MCU - 685-STM32H747IGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 480MHz 1MB Embedded Microcontroller MCU
685-STM32H747IGT6
Industrial 32-bit 480MHz 1MB Embedded Microcontroller MCU 685-STM32H747IGT6
32-bit MCU, 480MHz, 1MB Flash, 1MB RAM, 119 I/O, Industrial Product overview: STM32H747IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 480MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 480MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747IGT6 can be used for catalog matching and distributor lookup.

32-bit MCU, 480MHz, 1MB Flash, 1MB RAM, 119 I/O, Industrial Product overview: STM32H747IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 480MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 480MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H747IGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32H747IGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H747IGT6
Embedded - Microcontrollers STM32H747IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H747IGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H747IGT6
Microcontrollers STM32H747IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H747IGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H747IGT6
Microcontrollers STM32H747IGT6
ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H747IGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H747IGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H747IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H747IGT6-ND 1323052-STM32H747IGT6 685-STM32H747IGT6 STM32H747IGT6 STM32H747IGT6 STM32H747IGT6 STM32H747IGT6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 32-bit 480MHz 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Bits 16 Bit; Other; A/D 28x16b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB 1000 KB 1000 KB
ROM 1000 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers