STMicroelectronics, Inc.
Microcontrollers
STM32H743ZIT6TR
Description
ARM Microcontrollers
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontrollers
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330268 |
497-STM32H743ZIT6TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
2000 KB
|
2000 KB
|
|
Package Type
|
QFP; Other; LQFP
|
LFQP; Other; 144-LQFP
|
|
Pin Count
|
144
|
144
|
|
Clock Speed
|
|
480 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32-Bit Single-Core
Life Cycle Stage
Active
Clock Speed
48 MHz
View Details
Life Cycle Stage
Active
Supply Voltage
3.3 volts
Serial Interface
I²C; SPI; I2C, I2S, SPI
View Details
Data Bus
64 Bit; 64bit
Package Type
Other; Tdfn
Pin Count
8
View Details