STMicroelectronics, Inc. Microcontrollers STM32H743ZIT6

Description
STM32H7 Cortex-M7 DSP-FPU LQFP-144
Request a Quote Datasheet
Description
STM32H7 Cortex-M7 DSP-FPU LQFP-144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1653272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653272
Microcontrollers 1653272
STM32H7 Cortex-M7 DSP-FPU LQFP-144

STM32H7 Cortex-M7 DSP-FPU LQFP-144

Supplier's Site
Microcontrollers - 1653272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653272P
Microcontrollers 1653272P
STM32H7 Cortex-M7 DSP-FPU LQFP-144

STM32H7 Cortex-M7 DSP-FPU LQFP-144

Supplier's Site
Microcontrollers - 1653238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653238
Microcontrollers 1653238
STM32H7 Cortex-M7 DSP-FPU LQFP-144

STM32H7 Cortex-M7 DSP-FPU LQFP-144

Supplier's Site
Microcontrollers - 497-17721-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17721-ND
Microcontrollers 497-17721-ND
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU - 685-STM32H743ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU
685-STM32H743ZIT6
ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU 685-STM32H743ZIT6
32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 114 I/O Product overview: STM32H743ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743ZIT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 480MHz, 2MB Flash, 1MB RAM, 114 I/O Product overview: STM32H743ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 480MHz, 2MB, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 480MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H743ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32H743ZIT6 - 844244-STM32H743ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32H743ZIT6
844244-STM32H743ZIT6
Embedded - Embedded - Microcontrollers - STM32H743ZIT6 844244-STM32H743ZIT6
Manufacturer: STMicroelectronics Win Source Part Number: 844244-STM32H743ZIT6 Series: STM32H7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M7 Speed: 480MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 36x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: STM32H743 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17721, STM32H743ZIT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844244-STM32H743ZIT6
Series: STM32H7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M7
Speed: 480MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 36x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: STM32H743
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17721, STM32H743ZIT6-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - STM32H743ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32H743ZIT6
Embedded - Microcontrollers STM32H743ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32H743ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32H743ZIT6
Microcontrollers STM32H743ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32H743ZIT6
ARM Microcontrollers - MCU STM32H743ZIT6
ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

ARM Microcontrollers - MCU High-performance and DSP with DP-FPU, ARM Cortex-M7 MCU with 2MBytes Flash, 1MB RAM, 400 MHz CPU, Art Accelerator, L1 cache, external memory interface, large set of peripherals

Buy Now Datasheet
Mcu, 32Bit, 400Mhz, Lqfp-144; Product Range Stmicroelectronics - 47AC1656 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 400Mhz, Lqfp-144; Product Range Stmicroelectronics
47AC1656
Mcu, 32Bit, 400Mhz, Lqfp-144; Product Range Stmicroelectronics 47AC1656
MCU, 32BIT, 400MHZ, LQFP-144; Product Range:STM32 Family STM32H7 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:480MHz; Program Memory Size:2MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 400MHZ, LQFP-144; Product Range:STM32 Family STM32H7 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:480MHz; Program Memory Size:2MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32H743ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743ZIT6
Microcontrollers STM32H743ZIT6
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32H743ZIT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32H743ZIT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32H743ZIT6
2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1653272 1653272P 497-17721-ND 685-STM32H743ZIT6 844244-STM32H743ZIT6 STM32H743ZIT6 STM32H743ZIT6 STM32H743ZIT6 STM32H743ZIT6 47AC1656 STM32H743ZIT6 STM32H743ZIT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 480MHz 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32H743ZIT6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 400Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Pin Count 144 144 144 144
ROM 2000 KB 2000 KB
Clock Speed 480 MHz 48 MHz 480 MHz 480 MHz 480 MHz 480 MHz 480 MHz
Unlock Full Specs
to access all available technical data

Similar Products