STMicroelectronics Microcontrollers STM32H743XIH6TR

Description
IC MCU 32BIT 2MB FLASH 265TFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 265TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H743XIH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H743XIH6TR-ND
Microcontrollers 497-STM32H743XIH6TR-ND
IC MCU 32BIT 2MB FLASH 265TFBGA

IC MCU 32BIT 2MB FLASH 265TFBGA

Buy Now Datasheet
Microcontrollers - STM32H743XIH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H743XIH6TR
Microcontrollers STM32H743XIH6TR
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 240+25-TFBGA (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H743XIH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H743XIH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H743XIH6TR
IC MCU 32BIT 2MB FLASH 265TFBGA

IC MCU 32BIT 2MB FLASH 265TFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H743XIH6TR-ND STM32H743XIH6TR STM32H743XIH6TR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 480 MHz 480 MHz 480 MHz
Bits 16 Bit; Other; A/D 36x16b; D/A 2x12b
RAM 1000 KB 1000 KB 1000 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details