STMicroelectronics Microcontrollers STM32H725VGH3

Description
IC MCU 32BIT 1MB FLASH 100TFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32H725VGH3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H725VGH3-ND
Microcontrollers 497-STM32H725VGH3-ND
IC MCU 32BIT 1MB FLASH 100TFBGA

IC MCU 32BIT 1MB FLASH 100TFBGA

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-STM32H725VGH3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-STM32H725VGH3
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-STM32H725VGH3
IC MCU 32BIT 1MB FLASH 100TFBGA Product overview: STM32H725VGH3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725VGH3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100TFBGA Product overview: STM32H725VGH3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725VGH3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32H7 Product Status: Active Core Processor: ARM® Cortex®-M7 Core Size: 32-Bit Speed: 550MHz Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG

Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32H7
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit
Speed: 550MHz
Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG

Buy Now Datasheet
Microcontrollers - STM32H725VGH3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32H725VGH3
Microcontrollers STM32H725VGH3
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)

ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H725VGH3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H725VGH3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H725VGH3
IC MCU 32BIT 1MB FLASH 100TFBGA

IC MCU 32BIT 1MB FLASH 100TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32H725VGH3-ND 685-STM32H725VGH3 STM32H725VGH3 STM32H725VGH3
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 550 MHz 550 MHz 550 MHz 550 MHz 550 MHz
Bits 16 Bit; Other; A/D 43x12/16b; D/A 2x12b
RAM 564 KB 564 KB 564 KB 564 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers