IC MCU 32BIT 1MB FLASH 201UFBGA Product overview: STM32H725IGK3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H725IGK3 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 176UFBGA
ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
IC MCU 32BIT 1MB FLASH 201UFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32H725IGK3 | 497-STM32H725IGK3-ND | STM32H725IGK3 | STM32H725IGK3 |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 550 MHz | 550 MHz | 550 MHz | 550 MHz |
| RAM | 564 KB | 564 KB | 564 KB | 564 KB |
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts | |
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | CAN; SPI; UART; USART; USB |