The STM32H573xx series is a 32-bit Arm Cortex-M33 microcontroller with TrustZone and FPU, operating up to 250 MHz and delivering 375 DMIPS. It integrates up to 2 Mbytes of flash memory with ECC and 640 Kbytes of SRAM, including 320 Kbytes with flexible ECC. The device supports external memory via FMC and Octo-SPI, features two 12-bit ADCs (5 Msps), a 12-bit DAC, and dedicated hardware accelerators for AES, HASH, PKA, and a NIST SP800-90B-compliant RNG. It includes up to 140 fast 5 V-tolerant I/Os, multiple communication interfaces including four I2Cs, six SPIs, twelve U(S)ARTs, two FDCANs, USB 2.0 full-speed, Ethernet MAC, and USB Type-C/PD 3.1. Security is certified to SESIP3 and PSA Level 3. The STM32H573ZI variant uses a TFBGA225 (13 x 13 mm) package and is ECOPACK2 compliant.
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 497-STM32H573ZIT7-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 250 MHz |
| Bits | Other; A/D 20x12b SAR; D/A 2x12b |
| RAM | 640 KB |
| ROM | 2000 KB |