IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 497-STM32H563VIT6TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 250 MHz |
| Bits | Other; A/D 16x12b SAR; D/A 2x12b |
| RAM | 640 KB |
| ROM | 2000 KB |