Linear IC's Product overview: STM32H563RGV6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H563RGV6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 68VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32H563RGV6 | 497-STM32H563RGV6-ND |
| Product Name | Embedded Microcontroller MCU | Microcontrollers |
| Clock Speed | 250 MHz | 250 MHz |
| RAM | 640 KB | 640 KB |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts |
| Serial Interface | CAN/Ethernet/I2C/I3C/I2S/SPI/UART/USART/USB | CAN; SPI; SCI; UART; USART; USB |
| Package Type | Other; Tray | Other; 68-VFQFN Exposed Pad |