STMicroelectronics, Inc.
Microcontrollers
STM32H523VEI7TR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
497-STM32H523VEI7TR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
250 MHz
|
|
Bits
|
Other; A/D 16x12b SAR; D/A 2x12b
|
|
RAM
|
272 KB
|
|
ROM
|
512 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
62 KB
View Details
3 suppliers
Data Bus
64 Bit; 64bit
Package Type
Other; Tdfn
Pin Count
8
View Details
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
25 MHz
View Details
2 suppliers