STMicroelectronics Embedded Microcontroller MCU STM32H503CBT6

Description
Linear IC's Product overview: STM32H503CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H503CBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear IC's Product overview: STM32H503CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H503CBT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-STM32H503CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-STM32H503CBT6
Embedded Microcontroller MCU 685-STM32H503CBT6
Linear IC's Product overview: STM32H503CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H503CBT6 can be used for catalog matching and distributor lookup.

Linear IC's Product overview: STM32H503CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32H503CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32H503CBT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32H503CBT6-ND
Microcontrollers 497-STM32H503CBT6-ND
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Power-Fail Reset, WDT Number of I/O: 100

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Power-Fail Reset, WDT
Number of I/O: 100

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32H503CBT6 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32H503CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32H503CBT6
Linear IC's

Linear IC's

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32H503CBT6 497-STM32H503CBT6-ND STM32H503CBT6
Product Name Embedded Microcontroller MCU Microcontrollers Connectors,Interconnects Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 250 MHz 250 MHz 200 MHz 250 MHz
RAM 32 KB 32 KB 32 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/I3C/I2S/SPI/UART/USART/USB CAN; SPI; SCI; UART; USART; USB
Package Type Other; Tape & Reel (TR) LFQP; Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers