STMicroelectronics Cables, Wires - Management - Labels, Labeling STM32G4A1KEU6

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 8
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Labels, Labeling - STM32G4A1KEU6 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
STM32G4A1KEU6
Cables, Wires - Management - Labels, Labeling STM32G4A1KEU6
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 8

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Cables, Wires - Management - Labels, Labeling
Packaging: Bulk
Part Status: Obsolete
Core Processor: MIPS32® M4K™
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Number of I/O: 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STM32G4A1KEU6
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - LWM-1-12 - LEM Products, Inc.
Specs
Material Vinyl
View Details