STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32G474VET6 STM32G474VET6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851208-STM32G474VET6 Series: STM32G4 Features: series Microcontroller IC Package: Tray Number of I/O: 86 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851208-STM32G474VET6 Series: STM32G4 Features: series Microcontroller IC Package: Tray Number of I/O: 86 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32G474VET6 - 851208-STM32G474VET6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G474VET6
851208-STM32G474VET6
Embedded - Embedded - Microcontrollers - STM32G474VET6 851208-STM32G474VET6
Manufacturer: STMicroelectronics Win Source Part Number: 851208-STM32G474VET6 Series: STM32G4 Features: series Microcontroller IC Package: Tray Number of I/O: 86 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851208-STM32G474VET6
Series: STM32G4
Features: series Microcontroller IC
Package: Tray
Number of I/O: 86
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-19476-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19476-ND
Microcontrollers 497-19476-ND
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
ARM Cortex-M 170MHz Embedded Microcontroller MCU - 685-STM32G474VET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170MHz Embedded Microcontroller MCU
685-STM32G474VET6
ARM Cortex-M 170MHz Embedded Microcontroller MCU 685-STM32G474VET6
Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integration Product overview: STM32G474VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G474VET6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integration Product overview: STM32G474VET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G474VET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1935392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1935392P
Microcontrollers 1935392P
STM32G474VET6, 32Bit Microcontrollers

STM32G474VET6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1935391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1935391
Microcontrollers 1935391
STM32G474VET6, 32Bit Microcontrollers

STM32G474VET6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1935392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1935392
Microcontrollers 1935392
STM32G474VET6, 32Bit Microcontrollers

STM32G474VET6, 32Bit Microcontrollers

Supplier's Site
Embedded - Microcontrollers - STM32G474VET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G474VET6
Embedded - Microcontrollers STM32G474VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G474VET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G474VET6
Microcontrollers STM32G474VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G474VET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G474VET6
Microcontrollers STM32G474VET6
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 170Mhz, Lqfp-100; Product Range Stmicroelectronics - 17AH9374 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 170Mhz, Lqfp-100; Product Range Stmicroelectronics
17AH9374
Mcu, 32Bit, 170Mhz, Lqfp-100; Product Range Stmicroelectronics 17AH9374
MCU, 32BIT, 170MHZ, LQFP-100; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, 170MHZ, LQFP-100; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G474VET6
ARM Microcontrollers - MCU STM32G474VET6
ARM Microcontrollers - MCU Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integ

ARM Microcontrollers - MCU Mainstream Arm Cortex-M4+ MCU 170MHz with 512Kbytes of Flash memory, Math Accelerator, HR Timer, High Analog level integ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G474VET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G474VET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G474VET6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G474VET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G474VET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G474VET6
512KB 1.71V~3.6V ARM-MSeries 128KB 170MHz FLASH 86 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.71V~3.6V ARM-MSeries 128KB 170MHz FLASH 86 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851208-STM32G474VET6 497-19476-ND 685-STM32G474VET6 1935392P STM32G474VET6 STM32G474VET6 STM32G474VET6 17AH9374 STM32G474VET6 STM32G474VET6 STM32G474VET6
Product Name Embedded - Embedded - Microcontrollers - STM32G474VET6 Microcontrollers ARM Cortex-M 170MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 170Mhz, Lqfp-100; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 16 Bit; 16bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
I/O Ports 86 86 86
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
Bits Other; A/D 42x12b; D/A 7x12b Other; 12bit
RAM 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7648AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers