Category: OEM Souring
Win Source Part Number: 1461996-STM32G473RET
Manufacturer: STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1461996-STM32G473RET6TR | 497-STM32G473RET6TR-ND | STM32G473RET6TR | STM32G473RET6TR |
| Product Name | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | |
| Bits | Other; A/D 26x12b SAR; D/A 7x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 512 KB |