IC MCU 32BIT 256KB FLASH 80LQFP
Category: OEM Souring
Win Source Part Number: 1461991-STM32G473MCT
Manufacturer: STMicroelectronics
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32G473MCT3-ND | 1461991-STM32G473MCT3 | STM32G473MCT3 | STM32G473MCT3 |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | |
| Bits | Other; A/D 41x12b SAR; D/A 7x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 256 KB |