Mainstream Arm Cortex-M4+ MCU 170MHz with 128Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G441KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G441KBT6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262611-STM32G441KBT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G4
Core Processor: ARM® Cortex®-M4
Speed: 170MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, SAI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 11x12b; D/A 4x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32G441KBT6,ST
Base Product Number: STM32
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
ARM Microcontrollers - MCU
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP
IC MCU 32BIT 128KB FLASH 32LQFP
MCU, 32BIT, 170MHZ, LQFP-32; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32G441KBT6 | 1262611-STM32G441KBT6 | 497-STM32G441KBT6-ND | STM32G441KBT6 | STM32G441KBT6 | STM32G441KBT6 | STM32G441KBT6 | 17AH9360 |
| Product Name | ARM Cortex-M 170MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 170Mhz, Lqfp-32; Product Range Stmicroelectronics |
| Clock Speed | 48 MHz | 170 MHz | 170 MHz | 170 MHz | 170 MHz | 170 MHz | ||
| Supply Voltage | 1.71 to ? volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |