STMicroelectronics Microcontrollers STM32G431CBY6TR

Description
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G431CBY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G431CBY6TR-ND
Microcontrollers 497-STM32G431CBY6TR-ND
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)

Buy Now Datasheet
ARM Cortex-M 170MHz Embedded Microcontroller MCU - 685-STM32G431CBY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170MHz Embedded Microcontroller MCU
685-STM32G431CBY6TR
ARM Cortex-M 170MHz Embedded Microcontroller MCU 685-STM32G431CBY6TR
Mainstream Arm Cortex-M4+ MCU 170MHz with 128Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431CBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431CBY6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4+ MCU 170MHz with 128Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431CBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431CBY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356151-STM32G431CBY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356151-STM32G431CBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356151-STM32G431CBY6TR
Win Source Part Number: 1356151-STM32G431CBY 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32G4 Product Status: Active Package / Case: 49-UFBGA, WLCSP Supplier Device Package: 49-WLCSP (3.15x3.13) Base Product Number: STM32G431 Mounting Type: Surface Mount REACH Status: REACH Unaffected Speed: 170MHz Number of I/O: 41 Core Processor: ARM® Cortex®-M4 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V Data Converters: A/D 18x12b; D/A 4x12b Oscillator Type: Internal

Win Source Part Number: 1356151-STM32G431CBY6TR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32G4
Product Status: Active
Package / Case: 49-UFBGA, WLCSP
Supplier Device Package: 49-WLCSP (3.15x3.13)
Base Product Number: STM32G431
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 170MHz
Number of I/O: 41
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 18x12b; D/A 4x12b
Oscillator Type: Internal

Buy Now Datasheet
Embedded - Microcontrollers - STM32G431CBY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G431CBY6TR
Embedded - Microcontrollers STM32G431CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32G431CBY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G431CBY6TR
Microcontrollers STM32G431CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G431CBY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G431CBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site
Microcontrollers - STM32G431CBY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G431CBY6TR
Microcontrollers STM32G431CBY6TR
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 49-WLCSP (3.15x3.13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G431CBY6TR-ND 685-STM32G431CBY6TR 1356151-STM32G431CBY6TR STM32G431CBY6TR STM32G431CBY6TR STM32G431CBY6TR STM32G431CBY6TR
Product Name Microcontrollers ARM Cortex-M 170MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
Bits Other; A/D 18x12b; D/A 4x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers