STMicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431C8T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1322600-STM32G431C8T 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4 Speed: 170MHz Standard Package: 2,400 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected Other Part Number: 497-STM32G431C8T6TR Base Product Number: STM32G431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1322600-STM32G431C8T 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4 Speed: 170MHz Standard Package: 2,400 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected Other Part Number: 497-STM32G431C8T6TR Base Product Number: STM32G431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322600-STM32G431C8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322600-STM32G431C8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322600-STM32G431C8T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1322600-STM32G431C8T 6TR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4 Speed: 170MHz Standard Package: 2,400 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 17x12b; D/A 4x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V REACH Status: REACH Unaffected Other Part Number: 497-STM32G431C8T6TR Base Product Number: STM32G431 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1322600-STM32G431C8T6TR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4
Speed: 170MHz
Standard Package: 2,400
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 17x12b; D/A 4x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
Other Part Number: 497-STM32G431C8T6TR
Base Product Number: STM32G431
RoHS Status: ROHS3 Compliant

Buy Now
ARM Cortex-M 170MHz Embedded Microcontroller MCU - 685-STM32G431C8T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170MHz Embedded Microcontroller MCU
685-STM32G431C8T6TR
ARM Cortex-M 170MHz Embedded Microcontroller MCU 685-STM32G431C8T6TR
Mainstream Arm Cortex-M4+ MCU 170MHz with 64Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431C8T6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4+ MCU 170MHz with 64Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431C8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32G431C8T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G431C8T6TR-ND
Microcontrollers 497-STM32G431C8T6TR-ND
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32G431C8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G431C8T6TR
Microcontrollers STM32G431C8T6TR
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G431C8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G431C8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32G431C8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G431C8T6TR
Embedded - Microcontrollers STM32G431C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G431C8T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G431C8T6TR
Microcontrollers STM32G431C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322600-STM32G431C8T6TR 685-STM32G431C8T6TR 497-STM32G431C8T6TR-ND STM32G431C8T6TR STM32G431C8T6TR STM32G431C8T6TR STM32G431C8T6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 170MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
RAM 64 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers