STMicroelectronics, Inc. Microcontrollers STM32G0B1KEU6

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G0B1KEU6 is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 512 KB of Flash memory and 144 KB of SRAM, with hardware parity check available for 128 KB. The device supports a wide operating voltage range of 1.7 V to 3.6 V and is designed for a temperature range of -40°C to 125°C. The microcontroller includes multiple communication interfaces, such as six USARTs, three SPIs, and three I2C buses, along with a USB 2.0 FS device and host controller. It is equipped with a 12-channel DMA controller, a 12-bit ADC with up to 16 external channels, and two 12-bit DACs. The STM32G0B1KEU6 also features 15 timers, including advanced motor control timers, and a real-time clock (RTC) with alarm functionality. Low-power modes such as Sleep, Stop, Standby, and Shutdown are supported, making it suitable for battery-operated applications. The device is available in various package options, including LQFP and UFBGA formats, and complies with ECOPACK 2 standards. This microcontroller is ideal for applications requiring efficient processing power and extensive peripheral connectivity.

Datasheet Summary
Powered by GS/AI

The STM32G0B1KEU6 is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 512 KB of Flash memory and 144 KB of SRAM, with hardware parity check available for 128 KB. The device supports a wide operating voltage range of 1.7 V to 3.6 V and is designed for a temperature range of -40°C to 125°C. The microcontroller includes multiple communication interfaces, such as six USARTs, three SPIs, and three I2C buses, along with a USB 2.0 FS device and host controller. It is equipped with a 12-channel DMA controller, a 12-bit ADC with up to 16 external channels, and two 12-bit DACs. The STM32G0B1KEU6 also features 15 timers, including advanced motor control timers, and a real-time clock (RTC) with alarm functionality. Low-power modes such as Sleep, Stop, Standby, and Shutdown are supported, making it suitable for battery-operated applications. The device is available in various package options, including LQFP and UFBGA formats, and complies with ECOPACK 2 standards. This microcontroller is ideal for applications requiring efficient processing power and extensive peripheral connectivity.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G0B1KEU6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G0B1KEU6-ND
Microcontrollers 497-STM32G0B1KEU6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368811-STM32G0B1KEU6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368811-STM32G0B1KEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368811-STM32G0B1KEU6
Win Source Part Number: 1368811-STM32G0B1KEU 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32G0 Package: Tray Product Status: Active Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Base Product Number: STM32G0B1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 30 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 144K x 8 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Data Converters: A/D 13x12b SAR; D/A 2x12b Oscillator Type: External, Internal

Win Source Part Number: 1368811-STM32G0B1KEU6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32G0
Package: Tray
Product Status: Active
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Base Product Number: STM32G0B1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 30
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 144K x 8
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Data Converters: A/D 13x12b SAR; D/A 2x12b
Oscillator Type: External, Internal

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32G0B1KEU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32G0B1KEU6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32G0B1KEU6
IC MCU 32BIT 512KB FLSH 32UFQFPN Product overview: STM32G0B1KEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1KEU6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 32UFQFPN Product overview: STM32G0B1KEU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1KEU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G0B1KEU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G0B1KEU6
Embedded - Microcontrollers STM32G0B1KEU6
MAINSTREAM ARM CORTEX-M0+ 32-BIT

MAINSTREAM ARM CORTEX-M0+ 32-BIT

Supplier's Site Datasheet
Microcontrollers - STM32G0B1KEU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G0B1KEU6
Microcontrollers STM32G0B1KEU6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G0B1KEU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G0B1KEU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G0B1KEU6
IC MCU 32BIT 512KB FLSH 32UFQFPN

IC MCU 32BIT 512KB FLSH 32UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G0B1KEU6-ND 1368811-STM32G0B1KEU6 685-STM32G0B1KEU6 STM32G0B1KEU6 STM32G0B1KEU6 STM32G0B1KEU6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 13x12b SAR; D/A 2x12b
RAM 144 KB 512 KB 144 KB 144 KB 144 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details