IC MCU 32BIT 512KB FLSH 32UFQFPN
IC MCU 32BIT 512KB FLASH 32UFQFN
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-UFQFPN (5x5)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32G0B1KEU3N-ND | STM32G0B1KEU3N | STM32G0B1KEU3N |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |
| Bits | Other; A/D 12x12b SAR; D/A 2x12b | ||
| RAM | 144 KB | 144 KB | 144 KB |
| ROM | 512 KB |