STMicroelectronics, Inc. Microcontrollers STM32G0B1KET6

Description
STM32G0B1KET6, STM32 32-bit MCU
Request a Quote Datasheet
Description
STM32G0B1KET6, STM32 32-bit MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2162716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2162716
Microcontrollers 2162716
STM32G0B1KET6, STM32 32-bit MCU

STM32G0B1KET6, STM32 32-bit MCU

Supplier's Site
Microcontrollers - 2162717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2162717P
Microcontrollers 2162717P
STM32G0B1KET6, STM32 32-bit MCU

STM32G0B1KET6, STM32 32-bit MCU

Supplier's Site
Microcontrollers - 2162717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2162717
Microcontrollers 2162717
STM32G0B1KET6, STM32 32-bit MCU

STM32G0B1KET6, STM32 32-bit MCU

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32G0B1KET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32G0B1KET6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32G0B1KET6
IC MCU 32BIT 512KB FLASH 32LQFP Product overview: STM32G0B1KET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1KET6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 32LQFP Product overview: STM32G0B1KET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1KET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368698-STM32G0B1KET6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368698-STM32G0B1KET6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368698-STM32G0B1KET6
Win Source Part Number: 1368698-STM32G0B1KET 6 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32G0 Package: Tray Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: STM32G0B1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 30 Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 144K x 8 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Data Converters: A/D 13x12b SAR; D/A 2x12b Oscillator Type: External, Internal

Win Source Part Number: 1368698-STM32G0B1KET6
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32G0
Package: Tray
Product Status: Active
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Base Product Number: STM32G0B1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 30
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 144K x 8
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Data Converters: A/D 13x12b SAR; D/A 2x12b
Oscillator Type: External, Internal

Buy Now Datasheet
Microcontrollers - 497-STM32G0B1KET6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G0B1KET6-ND
Microcontrollers 497-STM32G0B1KET6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32G0B1KET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G0B1KET6
Microcontrollers STM32G0B1KET6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G0B1KET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G0B1KET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G0B1KET6
IC MCU 32BIT 512KB FLASH 32LQFP

IC MCU 32BIT 512KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM32G0B1KET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G0B1KET6
Embedded - Microcontrollers STM32G0B1KET6
MAINSTREAM ARM CORTEX-M0+ 32-BIT

MAINSTREAM ARM CORTEX-M0+ 32-BIT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2162716 2162717P 685-STM32G0B1KET6 1368698-STM32G0B1KET6 497-STM32G0B1KET6-ND STM32G0B1KET6 STM32G0B1KET6 STM32G0B1KET6
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; Tray LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Pin Count 32 32 32 32
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details