STMicroelectronics, Inc. Integrated Circuits (ICs) Embedded Microcontrollers STM32G0B1CET6N

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32G0 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Speed: 64MHz Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32G0 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Speed: 64MHz Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32G0 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+ Core Size: 32-Bit Single-Core Speed: 64MHz Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32G0
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Speed: 64MHz
Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32G0B1CET6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32G0B1CET6N
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32G0B1CET6N
IC MCU 32BIT 512KB FLASH 48LQFP Product overview: STM32G0B1CET6N from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1CET6N can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 48LQFP Product overview: STM32G0B1CET6N from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1CET6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2283038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2283038P
Microcontrollers 2283038P
STM32 Mainstream MCUs,STM32G0B1CET6N

STM32 Mainstream MCUs,STM32G0B1CET6N

Supplier's Site
Microcontrollers - 2283037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2283037
Microcontrollers 2283037
STM32 Mainstream MCUs,STM32G0B1CET6N

STM32 Mainstream MCUs,STM32G0B1CET6N

Supplier's Site
Microcontrollers - 2283038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2283038
Microcontrollers 2283038
STM32 Mainstream MCUs,STM32G0B1CET6N

STM32 Mainstream MCUs,STM32G0B1CET6N

Supplier's Site
Microcontrollers - 497-STM32G0B1CET6N-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G0B1CET6N-ND
Microcontrollers 497-STM32G0B1CET6N-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G0B1CET6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G0B1CET6N
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G0B1CET6N
IC MCU 32BIT 512KB FLASH 48LQFP

IC MCU 32BIT 512KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32G0B1CET6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G0B1CET6N
Microcontrollers STM32G0B1CET6N
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G0B1CET6N - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G0B1CET6N
Embedded - Microcontrollers STM32G0B1CET6N
MAINSTREAM ARM CORTEX-M0+ 32-BIT

MAINSTREAM ARM CORTEX-M0+ 32-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32G0B1CET6N 2283038P 497-STM32G0B1CET6N-ND STM32G0B1CET6N STM32G0B1CET6N STM32G0B1CET6N
Product Name Integrated Circuits (ICs) Embedded Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 144 KB 144 KB 144 KB 144 KB
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/I2S/SPI/UART/USART/USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers