Win Source Part Number: 1262662-STM32G081CBT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
32-bit Cortex-M0+ MCU, 128KB Flash, 36KB RAM, 64MHz, 48-Pin PQFP Product overview: STM32G081CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 36KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 36KB, 64MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G081CBT6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 48LQFP
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU
IC MCU 32BIT 128KB FLASH 48LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262662-STM32G081CBT6 | STM32G081CBT6-ND | 685-STM32G081CBT6 | STM32G081CBT6 | STM32G081CBT6 | STM32G081CBT6 | STM32G081CBT6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 128KB 36KB 64MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 48 MHz | 64 MHz | 64 MHz | ||
| RAM | 128 KB | 36 KB | 36 KB | 36 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to ? volts | 3.6 volts |