Win Source Part Number: 1156199-STM32G071KBT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18355-6-ND,STM32
Base Product Number: STM32G071
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP Product overview: STM32G071KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071KBT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 32LQFP
IC MCU 32BIT 128KB FLASH 32LQFP
IC MCU 32BIT 128KB FLASH 32LQFP
MCU, 32BIT, 64MHZ, LQFP-32; Product Range:STM32 Family STM32G0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:64MHz; Program Memory Size:128KB; No. of Pins:32Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 16/32-BITS MICROS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1156199-STM32G071KBT6 | 497-18355-ND | 685-STM32G071KBT6 | STM32G071KBT6 | STM32G071KBT6 | STM32G071KBT6 | STM32G071KBT6 | 84AC2902 | STM32G071KBT6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 64Mhz, Lqfp-32; Product Range Stmicroelectronics | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 128 KB | 36 KB | 36 KB | 36 KB | 36 KB | 36 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |