IC MCU 32BIT 128KB FLASH 48LQFP Product overview: STM32G071CBT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071CBT3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357324-STM32G071CBT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32G0
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: STM32G071
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Speed: 64MHz
Number of I/O: 44
Core Processor: ARM® Cortex®-M0+
Core Size: 32-Bit Single-Core
Connectivity: HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32G071CBT3 | 1357324-STM32G071CBT3 | 497-STM32G071CBT3-ND | STM32G071CBT3 | STM32G071CBT3 | STM32G071CBT3 | STM32G071CBT3 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| RAM | 36 KB | 128 KB | 36 KB | 36 KB | 36 KB | 36 KB | |
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/I2S/SPI/UART/USART | SPI; UART; USART; USB |