STMicroelectronics, Inc. Microcontrollers STM32G071C8U3

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G071C8U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G071C8U3-ND
Microcontrollers 497-STM32G071C8U3-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318658-STM32G071C8U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318658-STM32G071C8U3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318658-STM32G071C8U3
Manufacturer: STMicroelectronics Win Source Part Number: 1318658-STM32G071C8U 3 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Standard Package: 1,560 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-UFQFN Exposed Pad Fake Threat In the Open Market: 79 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V REACH Status: REACH Unaffected Other Part Number: 497-STM32G071C8U3 Base Product Number: STM32G071 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1318658-STM32G071C8U3
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Standard Package: 1,560
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-UFQFN Exposed Pad
Fake Threat In the Open Market: 79
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
REACH Status: REACH Unaffected
Other Part Number: 497-STM32G071C8U3
Base Product Number: STM32G071
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-STM32G071C8U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-STM32G071C8U3
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-STM32G071C8U3
IC MCU 32BIT 64KB FLASH 48UFQFPN Product overview: STM32G071C8U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071C8U3 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48UFQFPN Product overview: STM32G071C8U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071C8U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G071C8U3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G071C8U3
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G071C8U3
64KB 1.7V~3.6V ARM-MSeries 64MHz 44 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.7V~3.6V ARM-MSeries 64MHz 44 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G071C8U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G071C8U3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G071C8U3
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site
Microcontrollers - STM32G071C8U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G071C8U3
Microcontrollers STM32G071C8U3
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G071C8U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G071C8U3
Embedded - Microcontrollers STM32G071C8U3
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G071C8U3-ND 1318658-STM32G071C8U3 685-STM32G071C8U3 STM32G071C8U3 STM32G071C8U3 STM32G071C8U3 STM32G071C8U3
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 17x12b; D/A 2x12b Other; 12bit
RAM 36 KB 64 KB 36 KB 36 KB 36 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers