IC MCU 32BIT 64KB FLASH 28UFQFPN
IC MCU 32BIT 64KB FLASH 28UFQFN
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 64KB (64K x 8) FLASH 28-UFQFPN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32G061G8U6-ND | STM32G061G8U6 | STM32G061G8U6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |
| Bits | Other; A/D 17x12b SAR; D/A 2x12b | ||
| RAM | 18 KB | 18 KB | 18 KB |
| ROM | 64 KB |