STMicroelectronics, Inc. Microcontrollers STM32G051G8U6

Description
IC MCU 32BIT 64KB FLASH 28UFQFPN
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 28UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G051G8U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G051G8U6-ND
Microcontrollers 497-STM32G051G8U6-ND
IC MCU 32BIT 64KB FLASH 28UFQFPN

IC MCU 32BIT 64KB FLASH 28UFQFPN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G051G8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G051G8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G051G8U6
IC MCU 32BIT 64KB FLASH 28UFQFN

IC MCU 32BIT 64KB FLASH 28UFQFN

Supplier's Site
Microcontrollers - STM32G051G8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G051G8U6
Microcontrollers STM32G051G8U6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 64KB (64K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 64KB (64K x 8) FLASH 28-UFQFPN (4x4)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G051G8U6-ND STM32G051G8U6 STM32G051G8U6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 17x12b SAR; D/A 2x12b
RAM 18 KB 18 KB 18 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers