STMicroelectronics, Inc. Microcontrollers STM32G051F8P3TR

Description
IC MCU 32BIT 64KB FLASH 20TSSOP
Request a Quote
Description
IC MCU 32BIT 64KB FLASH 20TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G051F8P3TR is a 32-bit Arm Cortex-M0+ microcontroller with up to 64 KB of flash memory, 18 KB of SRAM, and operates from 1.7 V to 3.6 V. It is packaged in a TSSOP20 case with dimensions specified for the TSSOP20 package (YA), designed for ambient temperatures from -40°C to 85°C, -40°C to 105°C, or -40°C to 125°C depending on the order code. Features include two I2C, two USART, two SPI interfaces, a 12-bit ADC with up to 16 external channels, two 12-bit DACs, two analog comparators, a low-power RTC, and seven-channel DMA. The device supports serial wire debug and is ECOPACK 2 compliant.

Datasheet Summary
Powered by GS/AI

The STM32G051F8P3TR is a 32-bit Arm Cortex-M0+ microcontroller with up to 64 KB of flash memory, 18 KB of SRAM, and operates from 1.7 V to 3.6 V. It is packaged in a TSSOP20 case with dimensions specified for the TSSOP20 package (YA), designed for ambient temperatures from -40°C to 85°C, -40°C to 105°C, or -40°C to 125°C depending on the order code. Features include two I2C, two USART, two SPI interfaces, a 12-bit ADC with up to 16 external channels, two 12-bit DACs, two analog comparators, a low-power RTC, and seven-channel DMA. The device supports serial wire debug and is ECOPACK 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G051F8P3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G051F8P3TR-ND
Microcontrollers 497-STM32G051F8P3TR-ND
IC MCU 32BIT 64KB FLASH 20TSSOP

IC MCU 32BIT 64KB FLASH 20TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 497-STM32G051F8P3TR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 64 MHz
Bits Other; A/D 16x12b SAR; D/A 2x12b
RAM 18 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C5042E24MCCKXUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers