STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031Y8Y6TR

Description
Win Source Part Number: 1262678-STM32G031Y8Y 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 18-UFBGA, WLCSP Supplier Device Package: 18-WLCSP (1.86x2.14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32G031Y8Y6TR,497- STM32G031Y8Y6TR,497- STM32G031Y8Y6CT,497- STM32G031Y8Y6DKR Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262678-STM32G031Y8Y 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 18-UFBGA, WLCSP Supplier Device Package: 18-WLCSP (1.86x2.14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32G031Y8Y6TR,497- STM32G031Y8Y6TR,497- STM32G031Y8Y6CT,497- STM32G031Y8Y6DKR Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262678-STM32G031Y8Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262678-STM32G031Y8Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262678-STM32G031Y8Y6TR
Win Source Part Number: 1262678-STM32G031Y8Y 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 18-UFBGA, WLCSP Supplier Device Package: 18-WLCSP (1.86x2.14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32G031Y8Y6TR,497- STM32G031Y8Y6TR,497- STM32G031Y8Y6CT,497- STM32G031Y8Y6DKR Base Product Number: STM32

Win Source Part Number: 1262678-STM32G031Y8Y6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 18-UFBGA, WLCSP
Supplier Device Package: 18-WLCSP (1.86x2.14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32G031Y8Y6TR,497-STM32G031Y8Y6TR,497-STM32G031Y8Y6CT,497-STM32G031Y8Y6DKR
Base Product Number: STM32

Buy Now Datasheet
ARM Cortex-M 64KB 8KB 64MHz Embedded Microcontroller MCU - 685-STM32G031Y8Y6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64KB 8KB 64MHz Embedded Microcontroller MCU
685-STM32G031Y8Y6TR
ARM Cortex-M 64KB 8KB 64MHz Embedded Microcontroller MCU 685-STM32G031Y8Y6TR
Arm Cortex-M0+ MCU | 64KB Flash | 8KB RAM | 64MHz | 1.7-3.6V Product overview: STM32G031Y8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 8KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 8KB, 64MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031Y8Y6TR can be used for catalog matching and distributor lookup.

Arm Cortex-M0+ MCU | 64KB Flash | 8KB RAM | 64MHz | 1.7-3.6V Product overview: STM32G031Y8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 8KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 8KB, 64MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031Y8Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32G031Y8Y6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G031Y8Y6TR-ND
Microcontrollers 497-STM32G031Y8Y6TR-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

Buy Now Datasheet
Microcontrollers - 497-STM32G031Y8Y6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G031Y8Y6CT-ND
Microcontrollers 497-STM32G031Y8Y6CT-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

Buy Now Datasheet
Microcontrollers - 497-STM32G031Y8Y6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G031Y8Y6DKR-ND
Microcontrollers 497-STM32G031Y8Y6DKR-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G031Y8Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G031Y8Y6TR
Embedded - Microcontrollers STM32G031Y8Y6TR
IC MCU 32BIT 64KB FLASH 18WLCSP

IC MCU 32BIT 64KB FLASH 18WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031Y8Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031Y8Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031Y8Y6TR
IC MCU 32BIT 64KB FLASH 18WLCSP

IC MCU 32BIT 64KB FLASH 18WLCSP

Supplier's Site
Microcontrollers - STM32G031Y8Y6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G031Y8Y6TR
Microcontrollers STM32G031Y8Y6TR
IC MCU 32BIT 64KB FLASH 18WLCSP

IC MCU 32BIT 64KB FLASH 18WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32G031Y8Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031Y8Y6TR
Microcontrollers STM32G031Y8Y6TR
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 18-WLCSP (1.86x2.14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G031Y8Y6TR
ARM Microcontrollers - MCU STM32G031Y8Y6TR
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262678-STM32G031Y8Y6TR 685-STM32G031Y8Y6TR 497-STM32G031Y8Y6TR-ND STM32G031Y8Y6TR STM32G031Y8Y6TR STM32G031Y8Y6TR STM32G031Y8Y6TR STM32G031Y8Y6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 64KB 8KB 64MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C505CA4RMCAFXUMA5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers