STMicroelectronics, Inc. Microcontrollers STM32G031K8U6

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G031K8U6 is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 64 KB of Flash memory and 8 KB of SRAM with hardware parity check. The device supports a wide operating voltage range of 1.7 V to 3.6 V and is rated for operating temperatures from -40°C to 125°C. It includes multiple communication interfaces, such as two USARTs, two I2C-bus interfaces, and two SPIs, along with a low-power UART. The microcontroller is equipped with a 12-bit ADC capable of handling up to 16 external channels and features 11 timers for various applications, including advanced motor control. The STM32G031K8U6 also incorporates a 5-channel DMA controller, a real-time clock (RTC), and various low-power modes to optimize energy consumption. It is available in multiple package options, including a compact 32-pin UFQFPN package. This microcontroller is suitable for applications requiring efficient processing power and versatile connectivity in a compact form factor.

Datasheet Summary
Powered by GS/AI

The STM32G031K8U6 is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 64 KB of Flash memory and 8 KB of SRAM with hardware parity check. The device supports a wide operating voltage range of 1.7 V to 3.6 V and is rated for operating temperatures from -40°C to 125°C. It includes multiple communication interfaces, such as two USARTs, two I2C-bus interfaces, and two SPIs, along with a low-power UART. The microcontroller is equipped with a 12-bit ADC capable of handling up to 16 external channels and features 11 timers for various applications, including advanced motor control. The STM32G031K8U6 also incorporates a 5-channel DMA controller, a real-time clock (RTC), and various low-power modes to optimize energy consumption. It is available in multiple package options, including a compact 32-pin UFQFPN package. This microcontroller is suitable for applications requiring efficient processing power and versatile connectivity in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19558-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19558-ND
Microcontrollers 497-19558-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32G031K8U6 - 852682-STM32G031K8U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G031K8U6
852682-STM32G031K8U6
Embedded - Embedded - Microcontrollers - STM32G031K8U6 852682-STM32G031K8U6
Manufacturer: STMicroelectronics Win Source Part Number: 852682-STM32G031K8U6 Series: STM32G0 Features: series Microcontroller IC Package: Tray Number of I/O: 30 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852682-STM32G031K8U6
Series: STM32G0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 30
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G031K8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G031K8U6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G031K8U6
Mainstream Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031K8U6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031K8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031K8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM32G031K8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G031K8U6
Microcontrollers STM32G031K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G031K8U6
ARM Microcontrollers - MCU STM32G031K8U6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G031K8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031K8U6
Microcontrollers STM32G031K8U6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G031K8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G031K8U6
Embedded - Microcontrollers STM32G031K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19558-ND 852682-STM32G031K8U6 685-STM32G031K8U6 STM32G031K8U6 STM32G031K8U6 STM32G031K8U6 STM32G031K8U6 STM32G031K8U6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32G031K8U6 ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 18x12b SAR
RAM 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers