STMicroelectronics, Inc. High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU STM32F767ZIT6

Description
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767ZIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767ZIT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F767ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F767ZIT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F767ZIT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767ZIT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16521-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16521-ND
Microcontrollers 497-16521-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 1116470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116470
Microcontrollers 1116470
MCU DSP+FPU Cortex-M7 2M Flash LQFP144

MCU DSP+FPU Cortex-M7 2M Flash LQFP144

Supplier's Site
Microcontrollers - 1116470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116470P
Microcontrollers 1116470P
MCU DSP+FPU Cortex-M7 2M Flash LQFP144

MCU DSP+FPU Cortex-M7 2M Flash LQFP144

Supplier's Site
Microcontrollers - 1660970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1660970
Microcontrollers 1660970
MCU DSP+FPU Cortex-M7 2M Flash LQFP144

MCU DSP+FPU Cortex-M7 2M Flash LQFP144

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F767ZIT6 - 847223-STM32F767ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F767ZIT6
847223-STM32F767ZIT6
Embedded - Embedded - Microcontrollers - STM32F767ZIT6 847223-STM32F767ZIT6
Manufacturer: STMicroelectronics Win Source Part Number: 847223-STM32F767ZIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 114 Family Name: STM32F767 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16645, 497-16521, 497-16645INACTIVE, 497-16645-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 847223-STM32F767ZIT6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 114
Family Name: STM32F767
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-16645, 497-16521, 497-16645INACTIVE, 497-16645-ND

Buy Now Datasheet
Microcontrollers - STM32F767ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F767ZIT6
Microcontrollers STM32F767ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F767ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F767ZIT6
Embedded - Microcontrollers STM32F767ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F767ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F767ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F767ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F767ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F767ZIT6
Microcontrollers STM32F767ZIT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics - 81Y7332 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics
81Y7332
Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics 81Y7332
MCU, 32BIT, 216MHZ, LQFP-144; Product Range:STM32 Family STM32F7 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:216MHz; Program Memory Size:2MB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, 216MHZ, LQFP-144; Product Range:STM32 Family STM32F7 Series Microcontrollers; Device Core:ARM Cortex-M7; Data Bus Width:32bit; Operating Frequency Max:216MHz; Program Memory Size:2MB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F767ZIT6
ARM Microcontrollers - MCU STM32F767ZIT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F767ZIT6 497-16521-ND 1116470 1116470P 847223-STM32F767ZIT6 STM32F767ZIT6 STM32F767ZIT6 STM32F767ZIT6 STM32F767ZIT6 81Y7332 STM32F767ZIT6
Product Name High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F767ZIT6 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Clock Speed 50 MHz 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Bits Other; A/D 24x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details