32-bit ARM Cortex-M7 MCU, 2MB Flash, 216MHz, 168 I/O, Industrial Product overview: STM32F765NIH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765NIH6TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 851908-STM32F765NIH6
Series: STM32F7
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 168
Family Name: STM32
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 2MB FLASH 216TFBGA
MCU, STM32, 32BIT, 216MHZ, TFBGA-216; Product Range:STM32 Family STM32F7 Series Microcontrollers; Device Core:ARM Cortex-M7F; Data Bus Width:32bit; Operating Frequency Max:216MHz; Program Memory Size:2MB; No. of Pins:216Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM
IC MCU 32BIT 2MB FLASH 216TFBGA
IC MCU 32BIT 2MB FLASH 216TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F765NIH6TR | 851908-STM32F765NIH6TR | STM32F765NIH6TR-ND | STM32F765NIH6TR | STM32F765NIH6TR | 61AK2528 | STM32F765NIH6TR | STM32F765NIH6TR | STM32F765NIH6TR |
| Product Name | Industrial ARM Cortex-M 32-bit 2MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STM32F765NIH6TR | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, Stm32, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | |
| Clock Speed | 26 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | |||
| Supply Voltage | 1.7 to ? volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| I/O Ports | 168 | 168 | 168 |